EN
  • EN
  • DE

SDM10U45TR-7

Part No SDM10U45TR-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 189030-SDM10U45TR-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDM10U45TR-7 CAD Model

Description

Introducing the SDM10U45TR-7 Schottky Barrier Diode from Diodes Incorporated

The SDM10U45TR-7 is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is tailored for applications requiring low forward voltage drop, fast switching, and minimal power loss. It is a perfect choice for modern high-frequency and high-efficiency power applications.

Key Features

  • Low Forward Voltage: The SDM10U45TR-7 provides a low forward voltage drop, which enhances power efficiency and reduces thermal issues in circuit operations.
  • High Current Capability: With its robust design, the diode can handle high current, making it suitable for a wide range of power applications.
  • Fast Switching Speed: The device's fast switching capability ensures minimal losses during power conversion processes, which is crucial for high-speed circuitry.
  • Power Dissipation: With a power dissipation of 1W, it is capable of handling moderate power levels, suitable for various electronic devices.
  • Compact Surface-Mount Package: The diode comes in a small and convenient PowerDI™123 package, which saves valuable board space and is ideal for compact circuit designs.

Applications

The SDM10U45TR-7 is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply units
  • LED lighting
  • Battery charging systems
  • Reverse voltage protection circuits

Product Specifications

The SDM10U45TR-7 boasts impressive specifications that make it a reliable choice for designers and engineers:

  • Forward Continuous Current: 1A
  • Maximum Reverse Voltage: 45V
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

With its advanced features and specifications, the SDM10U45TR-7 from Diodes Incorporated is engineered to meet the demands of modern electronic applications. Its high efficiency, reliability, and compact form factor make it a valuable component in any power management system.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess