EN
  • EN
  • DE

SDM2U30CSP-7B-55

Part No SDM2U30CSP-7B-55
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837031-SDM2U30CSP-7B-55
Ultra Librarian 3D Model Ultra Librarian SDM2U30CSP-7B-55 CAD Model

Description

Introducing the SDM2U30CSP-7B-55 from Diodes Incorporated

The SDM2U30CSP-7B-55 is a state-of-the-art, surface-mount Schottky diode specifically designed for high-efficiency power management applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this product is a testament to the company's commitment to delivering innovative and reliable components to the electronics industry.

Key Features

  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency rectification and freewheeling applications in power supplies.
  • High Surge Current Capability: The SDM2U30CSP-7B-55 is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Small Package Size: Encased in a compact CSP package, this diode is perfect for space-constrained applications, allowing for high-density circuit design.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, this component is lead-free and RoHS compliant, minimizing the environmental impact and catering to eco-conscious manufacturers.
  • Automotive Grade: With its AEC-Q101 qualification, the SDM2U30CSP-7B-55 meets the stringent requirements of automotive applications, ensuring performance and reliability under harsh conditions.

Applications

The SDM2U30CSP-7B-55 is versatile and can be used across a wide range of applications. It is particularly suited for:

  • DC-DC converters
  • Power management in portable devices
  • Automotive applications
  • Polarity protection devices
  • Switching power supplies

Technical Specifications

With a maximum forward voltage of 550 mV at 200 mA, and a maximum reverse voltage of 30 V, the SDM2U30CSP-7B-55 is designed to perform efficiently in a variety of circuits. Its low leakage current and high junction temperature capability make it suitable for high-temperature operation, while its fast switching speed ensures minimal power loss during operation.

For designers and engineers looking for a diode that combines efficiency with durability, the SDM2U30CSP-7B-55 from Diodes Incorporated is an excellent choice. Its technical proficiency and compliance with automotive standards make it a reliable and forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess