EN
  • EN
  • DE

SDT30A120CT

Part No SDT30A120CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 120V 15A TO220AB / Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 860 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 120 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SDT30
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SDT30A120CT-ND,SDT30A120CTDI
Standard Package 50
Win Source Part Number 974628-SDT30A120CT
Ultra Librarian 3D Model Ultra Librarian SDT30A120CT CAD Model

Description

Diodes Incorporated SDT30A120CT Dual Trench MOS Barrier Schottky Rectifier

The SDT30A120CT from Diodes Incorporated is a high-performance, dual trench MOS barrier Schottky rectifier designed for applications requiring low power loss and high efficiency. This device is optimized for use in power management tasks, particularly in space-constrained environments where thermal efficiency is a key consideration.

With a maximum current rating of 30A and a repetitive peak reverse voltage of 120V, the SDT30A120CT is well-suited for a wide range of applications. These include power supplies, converters, freewheeling diodes, and polarity protection devices. Its dual diode configuration offers design flexibility, making it an excellent choice for both series and parallel connections.

The SDT30A120CT features a low forward voltage drop, which minimizes conduction losses and enhances overall system efficiency. This characteristic, combined with its low reverse leakage current, ensures that the device operates reliably even under high-temperature conditions, thereby extending the lifetime of the end product.

Constructed with Diodes Incorporated's trench MOS Schottky technology, the SDT30A120CT offers superior thermal performance compared to traditional Schottky rectifiers. This technology allows for a more compact design without sacrificing power handling capabilities, which is crucial for applications with limited PCB space.

The device is packaged in a TO-220AB package, which is known for its robustness and good thermal characteristics. The package is lead-free, halogen-free, and RoHS compliant, demonstrating Diodes Incorporated's commitment to environmental sustainability.

Key features of the SDT30A120CT include:

  • Low forward voltage drop
  • High surge current capability
  • Dual diode configuration for design flexibility
  • Low power loss and high efficiency
  • High thermal performance with trench MOS Schottky technology
  • Environmentally friendly: RoHS compliant
  • TO-220AB package for easy mounting

Overall, the SDT30A120CT is an excellent choice for designers looking for a reliable and efficient power rectification solution. Its advanced features and robust design ensure that it can meet the demands of a variety of high-performance applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5418 $59.5980
260+ $0.4447 $115.6220
405+ $0.4307 $174.4335
555+ $0.4169 $231.3795
720+ $0.4030 $290.1600
960+ $0.3613 $346.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess