EN
  • EN
  • DE
  • IT

SEL3833B-156.2500

Part No SEL3833B-156.2500
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SE
Package Tape & Reel
Product Status Obsolete
Base Resonator Crystal
Type XO (Standard)
Base Product Number SEL3833
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 318504-SEL3833B-156.2500
Ultra Librarian 3D Model Ultra Librarian SEL3833B-156.2500 CAD Model

Description

Product Overview: SEL3833B-156.2500

The SEL3833B-156.2500 is a state-of-the-art crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This precision oscillator is part of the SEL3833 series and is specifically engineered to provide stable and reliable clock signals for a wide range of electronic applications.

Key Features

  • Frequency: The SEL3833B-156.2500 operates at a fixed frequency of 156.2500 MHz, making it suitable for high-speed digital systems that require precise timing.
  • Package: It comes in a compact, surface-mount package that is designed for easy integration into various circuit boards and electronic devices.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations.
  • Supply Voltage: Designed for versatility, it supports a supply voltage that is compatible with common industry standards, ensuring easy adoption into existing designs.
  • Low Jitter: The SEL3833B-156.2500 is characterized by low phase jitter, which is critical for applications that demand high signal integrity, such as data communications and telecommunications.

Applications

This crystal oscillator is ideal for use in a variety of high-performance applications, including but not limited to network infrastructure, data centers, high-speed communication systems, and advanced computing platforms. Its reliability and precision also make it a perfect choice for industrial and medical equipment that requires accurate timing signals.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SEL3833B-156.2500 is no exception, as it has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. Customers can trust that this crystal oscillator will perform consistently and effectively in their critical applications.

You May Also Be Interested in

SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
TST - Tamsan
32/10/12/3.2X2.5
Lowest to $0.0887
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Need more? Email Us
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess