EN
  • EN
  • DE

SHA000001

Part No SHA000001
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 100.0000MHZ HCSL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ SH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SHA000001DKR, SHA000001CT, SHA000001TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894339-SHA000001
Ultra Librarian 3D Model Ultra Librarian SHA000001 CAD Model

Description

Diodes Incorporated presents the SHA000001, a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic applications. This product exemplifies the company's commitment to providing high-quality, reliable components that cater to a wide range of industrial, commercial, and consumer devices.

Key Features

  • High Efficiency: The SHA000001 is engineered for optimal performance, ensuring minimal power loss and maximum efficiency in operation.
  • Durability: Built to withstand harsh conditions, this product guarantees longevity and consistent performance, even in extreme environments.
  • Compact Form Factor: Its small size makes it suitable for space-constrained applications, allowing for greater design flexibility and innovation.
  • Low Power Consumption: Designed with energy conservation in mind, the SHA000001 operates with minimal power requirements, reducing the overall energy footprint of the devices it powers.

Applications

The versatility of the SHA000001 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Power management systems
  • Portable and wearable technology
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated ensures that the SHA000001 is manufactured to the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures to guarantee its performance under specified conditions. Customers can trust the SHA000001 to deliver consistent results in their applications, backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

Technical Support and Resources

Technical documentation, datasheets, and support resources for the SHA000001 are readily available to assist designers and engineers in integrating this component into their projects. Diodes Incorporated offers comprehensive customer support and is dedicated to providing the resources needed to facilitate the use of the SHA000001 in a wide array of applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess