EN
  • EN
  • DE

SM330B-13-F

Part No SM330B-13-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 326597-SM330B-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM330B-13-F CAD Model

Description

The SM330B-13-F from Diodes Incorporated is a robust, high-performance Schottky barrier rectifier designed for high-efficiency power management applications. This surface-mount component is a vital part of modern electronics, offering a low forward voltage drop and fast switching capabilities that make it ideal for a wide range of applications, including power supply, converter circuits, and high-frequency inverters.

Key Features

  • Low Power Loss: With its Schottky barrier design, the SM330B-13-F ensures minimal power loss during operation, enhancing the overall efficiency of the device it is used in.
  • High Current Capability: This component can handle a high average rectified forward current, making it suitable for applications that require a significant power throughput.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this diode reduces thermal stress and improves efficiency, leading to a more reliable and longer-lasting product.
  • Fast Switching Speed: Its fast switching capability allows for efficient operation at high frequencies, which is essential for modern switching power supplies and other high-speed circuit designs.
  • Surface Mount Package: The SM330B-13-F comes in a compact SMB package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Lead-Free and RoHS Compliant: This product adheres to environmental regulations, being lead-free and RoHS compliant, thus reducing the environmental impact and meeting global standards for electronic components.

Applications

The versatility of the SM330B-13-F makes it a go-to choice for various electronic applications. It is commonly used in:

  • Switching power supplies
  • Adapters and battery chargers
  • LED lighting applications
  • DC-DC converters
  • Automotive applications
  • Power management solutions

With its high efficiency, reliability, and compliance with environmental standards, the SM330B-13-F from Diodes Incorporated stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess