EN
  • EN
  • DE

SMAJ85A-13-F

Part No SMAJ85A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 85VWM 137VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 85V
Minimum Breakdown Voltage 94.4V
Max Clamping Voltage 137V
Peak Pulse Current(Ippm) 2.9A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 029098-SMAJ85A-13-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAJ85A-13-F CAD Model

Description

Product Overview: SMAJ85A-13-F

The SMAJ85A-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality surge protection in electronic circuits. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance or lightning strikes.

Key Features

  • Peak Pulse Power: The SMAJ85A-13-F offers excellent power dissipation capabilities with a peak pulse power of 400W for 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 85V, this TVS diode is suitable for a wide range of applications requiring a specific operating voltage range.
  • Clamping Voltage: Upon encountering a surge event, the device clamps to a maximum voltage of 137V, providing a secure barrier against voltage spikes.
  • Fast Response Time: The device features a fast response time, typically less than 1 picosecond from 0V to BV min, ensuring quick protection for sensitive circuitry.
  • Low Leakage Current: The SMAJ85A-13-F has a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • DO-214AC Package: Housed in a compact DO-214AC (SMA) package, this TVS diode is designed for easy implementation into a variety of PCB layouts.

Applications

Due to its versatility and protective capabilities, the SMAJ85A-13-F is an ideal choice for a broad range of applications, including:

  • Power supply units
  • Automotive systems
  • Telecommunication devices
  • Portable electronics
  • Industrial controls

Reliability and Compliance

The SMAJ85A-13-F is designed to meet or exceed industry standards for performance and reliability. It is compliant with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, it is characterized for operation from -55°C to +150°C, making it suitable for use in harsh environments.

With its combination of features, the SMAJ85A-13-F from Diodes Incorporated is a top-tier choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0908 $58.1120
1,555+ $0.0745 $115.8475
2,400+ $0.0722 $173.2800
3,310+ $0.0699 $231.3690
4,275+ $0.0676 $288.9900
5,730+ $0.0605 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess