EN
  • EN
  • DE

SMAZ15

Part No SMAZ15
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251332-SMAZ15
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ15 CAD Model

Description

Introducing the SMAZ15 Zener Diode from Diodes Incorporated

The SMAZ15 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This Zener diode offers a nominal Zener voltage of 15V, providing precision voltage regulation in a variety of electronic applications. The SMAZ15 is a popular choice for professionals in the industry due to its reliability, efficiency, and robustness.

Key Features

  • Precise Voltage Regulation: With a Zener voltage of 15V, the SMAZ15 ensures stable and accurate voltage regulation, making it ideal for use in power supply circuits.
  • High Power Dissipation: This diode is capable of dissipating up to 1W of power, which allows it to withstand higher currents without compromising performance.
  • Surface Mount Package: The SMAZ15 comes in a convenient surface-mount package, making it easy to integrate into a wide range of electronic circuits.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability in varying environmental conditions.

Applications

The SMAZ15 is versatile and can be used in many applications, including:

  • Voltage stabilization for sensitive electronics
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAZ15 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial use. Each diode is tested to guarantee performance and reliability.

Environmental Compliance

The SMAZ15 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes the SMAZ15 an environmentally responsible choice for your electronic projects.

With its combination of performance, durability, and compliance, the SMAZ15 from Diodes Incorporated is an excellent choice for designers and engineers looking to incorporate a reliable Zener diode into their electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,450+ $0.0335 $115.5750
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
12,500+ $0.0277 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess