EN
  • EN
  • DE

SMBJ24CAQ-13-F

Part No SMBJ24CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ24
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ24CAQ-13-FDICT, SMBJ24CAQ-13-FDIDKR, SMBJ24CAQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895779-SMBJ24CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ24CAQ-13-F CAD Model

Description

Product Overview: SMBJ24CAQ-13-F by Diodes Incorporated

The SMBJ24CAQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is engineered to provide reliable protection against voltage spikes and surges, making it an essential part of circuit protection in a wide range of applications.

Key Features

  • Bidirectional Protection: The SMBJ24CAQ-13-F is a bidirectional TVS diode, capable of clamping voltage spikes in both positive and negative directions, ensuring comprehensive protection for sensitive electronic components.
  • Stand-Off Voltage: It has a stand-off voltage of 24V, which is the maximum voltage that can be applied to the diode without causing it to conduct in the reverse direction, thereby safeguarding the circuit during normal operation.
  • Peak Pulse Power: This device can handle a peak pulse power of 600W for a 10/1000μs waveform, which is a measure of the diode's ability to absorb high-energy transients without damage.
  • Low Incremental Surge Resistance: The surge resistance is minimized, allowing for better performance during transient conditions and enabling the device to respond quickly to voltage spikes.
  • DO-214AA Package: Packaged in the popular DO-214AA (SMB) package, the SMBJ24CAQ-13-F is compact and suitable for automated assembly processes, making it ideal for high-volume production.

Applications

The SMBJ24CAQ-13-F is versatile and can be used in a variety of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the SMBJ24CAQ-13-F is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world electrical environments. With its excellent clamping capability, fast response time, and robust construction, this TVS diode is an ideal choice for protecting sensitive electronic circuits from voltage transients.

Environmental Compliance

Furthermore, the SMBJ24CAQ-13-F is environmentally friendly and compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment. This makes it suitable for use in products that are marketed globally, including regions with strict environmental regulations.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2517 $50.3400
485+ $0.2066 $100.2010
750+ $0.2001 $150.0750
1,035+ $0.1937 $200.4795
1,340+ $0.1872 $250.8480
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess