EN
  • EN
  • DE

SMCJ16CAQ-13-F

Part No SMCJ16CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ16
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ16CAQ-13-FDICT, SMCJ16CAQ-13-FDIDKR, SMCJ16CAQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895909-SMCJ16CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ16CAQ-13-F CAD Model

Description

SMCJ16CAQ-13-F - Transient Voltage Suppressor Diode from Diodes Incorporated

The SMCJ16CAQ-13-F is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT).

Key Features

  • Stand-Off Voltage: The SMCJ16CAQ-13-F is specifically designed to provide a stand-off voltage of 16V, making it suitable for a wide range of applications where this voltage level is critical.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 1500W at 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Bi-Directional Protection: This TVS diode offers bi-directional protection, ensuring that the device is capable of protecting circuits from voltage spikes in both positive and negative directions.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the SMCJ16CAQ-13-F can effectively clamp transient overvoltages to safe levels without significant increases in resistance during surge events.
  • Compliance: The device meets the ISO 7637-2 Pulse 5A and 5B requirements and is compliant with the RoHS and REACH standards, ensuring environmental safety and global acceptance.
  • Package: It comes in an SMC package, which is known for its compact size and reliability, making it an excellent choice for space-constrained applications.

Applications

The versatility of the SMCJ16CAQ-13-F allows it to be used in a variety of electronic devices and systems. Common applications include:

  • Automotive control systems
  • Industrial computers
  • Power supplies
  • Communication systems
  • Medical equipment

With its robust design and reliable performance, the SMCJ16CAQ-13-F from Diodes Incorporated is an essential component for designers looking to enhance the durability and longevity of their electronic products. Its ability to withstand severe transient conditions makes it a trusted choice for protecting critical circuitry in demanding environments.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess