EN
  • EN
  • DE

SMCJ43CA-13-F

Part No SMCJ43CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 69.4V
Peak Pulse Current(Ippm) 21.6A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098052-SMCJ43CA-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ43CA-13-F CAD Model

Description

SMCJ43CA-13-F TVS Diode by Diodes Incorporated

The SMCJ43CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide reliable protection for sensitive electronic equipment from voltage transients induced by system inductance or lightning. This TVS diode is specifically crafted to safeguard voltage-sensitive components which can be compromised by sudden surges, ensuring the longevity and reliability of consumer, industrial, and telecommunication devices.

Key Features:

  • Bi-Directional Protection: The SMCJ43CA-13-F is a bi-directional TVS diode, which means it can clamp voltage spikes coming from either direction. This feature is particularly beneficial in AC circuits or where the polarity of the transient could reverse.
  • High Surge Capability: With its ability to withstand high energy and power transients, this diode can effectively handle surges, making it an ideal choice for harsh electrical environments.
  • Surface Mount Package: The SMCJ series comes in a DO-214AB (SMC) surface-mount package which allows for efficient use of PCB space and is suited for automated assembly processes.
  • Stand-Off Voltage: The device has a stand-off voltage of 43V, which provides a margin for safety for electronics that operate at or below this voltage level.
  • Peak Pulse Power: It can handle 1500W of peak pulse power dissipation for a 10/1000μs waveform, contributing to its effectiveness in protecting against high energy transients.
  • RoHS Compliant: The SMCJ43CA-13-F complies with the RoHS directive, which means it is free from hazardous substances and is environmentally friendly.

Applications:

The versatility of the SMCJ43CA-13-F makes it suitable for a wide range of applications, including:

  • Power Supply Units (PSUs)
  • Communication Systems
  • Automotive Electronics
  • Medical Equipment
  • Industrial Control Systems
  • Consumer Electronics

Overall, the SMCJ43CA-13-F from Diodes Incorporated is a high-performance solution designed to protect sensitive electronic circuits from voltage transients. Its robust design and compliance with industry standards make it a reliable choice for engineers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2352 $50.5680
455+ $0.2201 $100.1455
710+ $0.2125 $150.8750
1,015+ $0.1973 $200.2595
1,320+ $0.1897 $250.4040
1,650+ $0.1821 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess