EN
  • EN
  • DE

TB1800L-13-F

Part No TB1800L-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 30A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 220V
Voltage - Off State 160V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1105528-TB1800L-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1800L-13-F CAD Model

Description

The TB1800L-13-F from Diodes Incorporated is a highly efficient and reliable component designed for a variety of applications. This product is a bridge rectifier, which is a type of diode rectifier that converts an alternating current (AC) input into a direct current (DC) output. It is an essential component in many power supply and conversion systems.

Key Features

  • High Current Capability: The TB1800L-13-F is capable of supporting a high forward current, making it suitable for applications with higher power requirements.
  • Low Forward Voltage Drop: This feature ensures high efficiency by minimizing the power loss that occurs when current flows through the device.
  • High Surge Current Capability: This product can withstand high surge currents, providing robust performance during transient conditions.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, which is crucial for reliability in various environments.
  • Lead-Free Finish: The TB1800L-13-F has a lead-free finish, making it compliant with current environmental regulations and suitable for use in eco-friendly products.
  • RoHS Compliant: The component adheres to the Restriction of Hazardous Substances Directive, ensuring that it is free from certain dangerous materials commonly used in electronics.

Applications

The TB1800L-13-F is versatile and can be used in a wide array of electronic circuits and products. Its main applications include:

  • Power Management Systems
  • AC/DC Converters
  • Power Supply Units
  • Adapters
  • Battery Chargers
  • Consumer Electronics
  • Industrial Equipment

Product Specifications

The TB1800L-13-F bridge rectifier comes in a compact package and features a repetitive peak reverse voltage of 800V. It is designed for through-hole mounting, which makes it easy to integrate into a wide variety of circuit boards.

In conclusion, the TB1800L-13-F from Diodes Incorporated is a robust and efficient solution for rectification needs in both commercial and industrial applications. Its high current and surge capabilities, coupled with a low forward voltage drop, make it an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess