The TLC27L1BCS-13 is a high-quality operational amplifier (op-amp) from Diodes Incorporated, designed for a wide range of applications that require low power consumption and high precision. This op-amp is a part of the TLC27 series, which is well-known for its reliability and performance in the electronics industry.
Key Features
- Low Power Consumption: The TLC27L1BCS-13 is optimized for low power operations, making it an ideal choice for battery-powered devices and applications where power efficiency is critical.
- High Input Impedance: With a high level of input impedance, this op-amp minimizes the loading effect on input sources and preserves signal integrity.
- Single-Supply Operation: It is designed to work with a single power supply, ranging from 4V to 16V, which simplifies the power design for many circuits.
- Low Input Bias Current: The device features a low input bias current, which is essential for high-precision applications and reduces errors in signal processing.
- Output Short-Circuit Protection: The TLC27L1BCS-13 includes built-in short-circuit protection, which enhances its durability and reliability in adverse conditions.
- Wide Operating Temperature Range: It operates over a broad temperature range, ensuring consistent performance in various environments.
Applications
The TLC27L1BCS-13 operational amplifier is suitable for a multitude of applications, including:
- Instrumentation amplifiers
- Analog filters
- Data acquisition systems
- Medical equipment
- Power supply control
- Automotive electronics
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4V to 16V
Input Offset Voltage
Typically 0.5 mV
Input Bias Current
Typically 20 pA
Operating Temperature Range
-40°C to 85°C
Overall, the TLC27L1BCS-13 from Diodes Incorporated is a versatile and efficient solution for designers looking to incorporate a dependable op-amp into their electronic designs.