EN
  • EN
  • DE

UDZ13B-7-F

Part No UDZ13B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel(TR)
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±2%
Power - Max 200mW
Impedance (Max) (Zzt) 37 Ohm
Current - Reverse Leakage @ Vr 100nA @ 10V
Operating Temperature Range -65°C ~ 150°C
Mounting Style SMD/SMT
Package SC-76, SOD-323
Manufacturer Device Package SOD-323
Win Source Part Number 004750-UDZ13B-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZ13B-7-F CAD Model

Description

Product Overview: UDZ13B-7-F - Zener Diode from Diodes Incorporated

The UDZ13B-7-F is a high-quality Zener diode manufactured by Diodes Incorporated, designed to provide reliable voltage regulation in a wide array of electronic applications. This surface-mount device is housed in a compact SOD-123 package, making it ideal for high-density circuit designs where space is at a premium.

With its Zener voltage of 13V, the UDZ13B-7-F offers precise voltage clamping capabilities, which are essential for protecting sensitive electronic components from overvoltage transients. This feature makes it an excellent choice for voltage regulation and reference purposes in power supply circuits, and other applications where stable and accurate voltage is necessary.

The UDZ13B-7-F boasts a power dissipation of 500mW, enabling it to handle moderate power levels without compromising its voltage regulation performance or reliability. This power capability, coupled with its thermal stability, ensures that the device operates efficiently even under varying environmental conditions.

The product features a nominal Zener impedance of 13 ohms at 5mA, which contributes to its ability to maintain a stable voltage over a range of current levels. This characteristic is particularly useful in applications where the load current can fluctuate, as it helps to preserve the consistency of the output voltage.

Diodes Incorporated has designed the UDZ13B-7-F with longevity in mind. The device is characterized by its robust construction and is rated for operation over a wide temperature range of -65°C to 150°C. This broad operating temperature range ensures that the diode can perform reliably in harsh environments and under extreme thermal conditions.

The UDZ13B-7-F also meets the RoHS and Green standards, confirming that it is manufactured with environmentally friendly materials and processes. This compliance is increasingly important for companies looking to maintain eco-friendly practices and meet regulatory requirements.

In summary, the UDZ13B-7-F Zener diode from Diodes Incorporated is an exceptional component that offers precision voltage regulation, high power dissipation, and robust performance in a small footprint. It is an ideal choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess