EN
  • EN
  • DE

UDZ8V2B-7-F

Part No UDZ8V2B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 398532-UDZ8V2B-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZ8V2B-7-F CAD Model

Description

Product Overview: Diodes Incorporated UDZV8V2B-7-F

The UDZV8V2B-7-F from Diodes Incorporated is a robust, precision Zener diode designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device comes in a compact SOD-123 flat lead package, making it an ideal choice for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Regulation: The UDZV8V2B-7-F provides a nominal Zener voltage of 8.2V, making it suitable for a range of voltage regulation applications where precise voltage control is necessary.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, contributing to the stability of the overall electronic system.
  • Tolerance: It offers a ±2% tolerance, ensuring accurate voltage regulation and consistent performance across various devices.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
  • Package: The SOD-123 package is not only space-saving but also designed for optimal thermal performance and reliability.

Applications

The UDZV8V2B-7-F is suitable for a wide array of applications, including:

  • Power management in consumer electronics such as smartphones, tablets, and laptops
  • Protection circuits in telecommunications equipment
  • Voltage stabilization for sensors and other precision components
  • Industrial electronics where stable voltage is critical for system performance

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the UDZV8V2B-7-F is no exception. It is manufactured to high standards, ensuring reliability and consistent operation. The device also meets various environmental standards, making it a responsible choice for designers who are conscious of ecological impacts.

Conclusion

The UDZV8V2B-7-F Zener diode from Diodes Incorporated is an excellent solution for circuit designers looking for a reliable and precise voltage regulator in a compact form factor. Its robust design and comprehensive features make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess