EN
  • EN
  • DE

ULN2003V12T16-13

Part No ULN2003V12T16-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY N-CHAN 1:1 16TSSOP / Pref DRVR 7 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type N-Channel
Interface Parallel
Voltage - Load 16V (Maximum)
Current - Output (Maximum) 140mA
Input Type Inverting
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 798803-ULN2003V12T16-13
Popularity Medium
Supply and Demand Status Limited
Family Name ULN2003V12
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian ULN2003V12T16-13 CAD Model

Description

The ULN2003V12T16-13 from Diodes Incorporated is a robust and versatile array of seven high-voltage, high-current darlington transistor pairs. This integrated circuit is designed to efficiently drive a wide range of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads. Each pair is rated at 500 mA and can withstand a peak load of 600 mA, making the ULN2003V12T16-13 an excellent choice for interfacing between low-level logic circuits and multiple peripheral power loads.

Featuring a 50V output voltage rating, this array is compatible with most TTL, CMOS, PMOS, and NMOS logic families. The ULN2003V12T16-13 incorporates input resistors and diodes to protect the logic inputs and provide a measure of safety against inductive kickback from the driven load. This makes it an ideal solution for applications where inductive loads are switched frequently.

The device is housed in a compact SOT-363 package, which saves valuable board space and is suitable for high-density mounting. The ULN2003V12T16-13 is also characterized by its low power consumption and high efficiency, making it an energy-conscious choice for modern electronic designs.

Key features of the ULN2003V12T16-13 include:

  • Seven darlington pairs per IC
  • Output current 500 mA per channel
  • Peak load current 600 mA
  • Output voltage 50V
  • Compatible with TTL, CMOS, PMOS, and NMOS
  • Integrated suppression diodes for inductive loads
  • Input resistors for logic inputs protection
  • Compact SOT-363 package

Applications for the ULN2003V12T16-13 are diverse and include automation systems, consumer electronics, automotive modules, and any logic-level interface requiring a high-power buffer or driver. With its reliable performance and Diodes Incorporated's commitment to quality, the ULN2003V12T16-13 is an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2081 $50.9845
590+ $0.1707 $100.7130
910+ $0.1654 $150.5140
1,250+ $0.1601 $200.1250
1,620+ $0.1547 $250.6140
2,165+ $0.1387 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,250 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess