The UZR431F01TA from Diodes Incorporated is a precision voltage reference designed for optimal stability and reliability in a wide array of applications. This component is part of Diodes Incorporated's extensive line of voltage reference ICs, which are known for their high accuracy and low temperature coefficients.
Key Features - Precision Reference Voltage: The UZR431F01TA offers a precise reference voltage of 2.5V, making it suitable for various precision applications.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, ensuring consistent performance in diverse operating conditions.
- Adjustable Output: The output voltage can be adjusted over a wide range by connecting an external resistor divider, providing flexibility to match specific circuit requirements.
- Low Dynamic Impedance: The device features low dynamic impedance, which helps in maintaining voltage stability under varying load conditions.
- High Stability: The UZR431F01TA is designed for high stability, making it an excellent choice for critical applications where voltage precision is paramount.
- Wide Operating Current Range: It operates over a wide current range, adding to its versatility in different circuit configurations.
Applications
The UZR431F01TA is suitable for a variety of applications including:
- Power supplies
- Battery chargers
- Precision voltage regulators
- Data converters (ADCs/DACs)
- Portable electronics
- Industrial and automotive systems
Package and Quality
The device is offered in a compact SOT-23 package, making it ideal for space-constrained applications. Diodes Incorporated's commitment to quality ensures that the UZR431F01TA meets stringent industry standards for performance and reliability, providing engineers with a dependable voltage reference solution.