EN
  • EN
  • DE

ZHCS400TC

Part No ZHCS400TC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 400MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 400mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 30V
Capacitance @ Vr, F 20pF @ 25V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 084159-ZHCS400TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZHCS400TC CAD Model

Description

Introducing the ZHCS400TC from Diodes Incorporated

The ZHCS400TC is a cutting-edge product from the renowned semiconductor manufacturer Diodes Incorporated, designed to cater to the demanding needs of modern electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing high-performance solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Current Density: The ZHCS400TC is capable of supporting a high current density, making it suitable for applications that require a compact footprint without compromising on power handling capabilities.
  • Low Power Losses: Engineered for efficiency, this product exhibits low power losses, which is crucial for energy-sensitive designs, helping to extend battery life and reduce thermal challenges.
  • Surface-Mount Package: The ZHCS400TC comes in a convenient surface-mount package, ensuring ease of integration into a wide range of PCB designs. This feature simplifies the manufacturing process and accelerates the time-to-market for products utilizing this component.
  • Robust Thermal Performance: With an excellent thermal performance profile, the ZHCS400TC can operate reliably across a broad temperature range, making it ideal for applications that are exposed to varying environmental conditions.
  • High-Speed Switching: The device is optimized for high-speed switching applications, which is essential for modern power conversion and regulation technologies, contributing to the overall performance and speed of the electronic system.

Applications

The versatility of the ZHCS400TC allows it to be used in a multitude of applications, including:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Computing and storage platforms
  • Telecommunications equipment

Diodes Incorporated's ZHCS400TC is not just a component; it's a solution designed to push the boundaries of what's possible in electronic design. Its superior performance, coupled with Diodes Incorporated's reputation for quality and reliability, makes the ZHCS400TC an excellent choice for engineers looking to create efficient, high-performance electronic products.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the product datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2053 $58.5105
690+ $0.1686 $116.3340
1,065+ $0.1632 $173.8080
1,465+ $0.1579 $231.3235
1,895+ $0.1527 $289.3665
2,535+ $0.1369 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,575 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess