EN
  • EN
  • DE
  • IT

ZNBG3113

Part No ZNBG3113
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 45mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 057819-ZNBG3113
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZNBG3113 CAD Model

Description

Introducing Product ZNBG3113 from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the innovative ZNBG3113. This product is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

Key Features of ZNBG3113

  • High Performance: The ZNBG3113 is designed to deliver exceptional performance, ensuring reliability and efficiency in various applications. It is built to meet the rigorous demands of modern electronic circuits.
  • Versatility: This product is versatile and can be used in a wide range of applications, including but not limited to, power management, signal processing, and communication systems.
  • Low Power Consumption: With an emphasis on energy efficiency, the ZNBG3113 operates with low power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Compact Design: The compact footprint of the ZNBG3113 allows for its integration into space-constrained applications without compromising on functionality.

Applications

The ZNBG3113 is suitable for a variety of applications, especially where high precision and stability are required. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure

Technical Specifications

The ZNBG3113 boasts a robust set of technical specifications that make it a go-to solution for designers and engineers. Some of its notable specifications include:

  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • Package Type: Available in industry-standard packaging options, providing ease of integration into existing designs.
  • Quality and Reliability: Manufactured under stringent quality control standards, ensuring high reliability and long service life.

Why Choose ZNBG3113?

Choosing the ZNBG3113 from Diodes Incorporated means selecting a product that stands for quality, innovation, and durability. It is designed to provide a reliable solution for your electronic design challenges, backed by the support and expertise of Diodes Incorporated.

For more detailed information, including datasheets, technical drawings, and where to purchase the ZNBG3113, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $72.1805
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $25.6735
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $129.5494
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.4770
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.1820
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.0427
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $1.8630
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $10.4193

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess