EN
  • EN
  • DE

ZNBG3118JA16TC

Part No ZNBG3118JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR BIAS FET3STAGE QFN3030-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Supply Voltage - Operating 3.3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 044135-ZNBG3118JA16TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3118JA16TC CAD Model

Description

Product Overview: Diodes Incorporated ZNBG3118JA16TC

The ZNBG3118JA16TC is a high-performance IC product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide array of applications, providing a reliable and efficient solution for electronic circuits.

Key Features and Benefits

  • High Integration: The ZNBG3118JA16TC integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic systems. This integration leads to a more compact design and can contribute to cost savings in both manufacturing and materials.
  • Versatile Power Management: This IC is capable of managing power efficiently, ensuring that devices operate effectively under various electrical conditions. Its robust power management capabilities make it suitable for a range of applications from consumer electronics to industrial systems.
  • Advanced Protection Features: With built-in protection mechanisms, the ZNBG3118JA16TC safeguards the electronic components from potential damage due to overcurrent, overvoltage, or thermal overload, thus enhancing the product's reliability and longevity.
  • Low Power Consumption: The device is designed to operate with minimal power wastage, which is crucial for battery-powered devices. It contributes to longer battery life and more efficient energy usage.
  • Easy to Implement: Diodes Incorporated provides comprehensive technical support for the ZNBG3118JA16TC, including datasheets, application notes, and design resources, making it straightforward for engineers to integrate this IC into their designs.

Applications

The ZNBG3118JA16TC is suitable for a wide range of applications, including but not limited to:

  • Mobile and portable devices
  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Networking and telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZNBG3118JA16TC is manufactured under stringent quality control standards, ensuring that it meets the reliability requirements for commercial, industrial, and automotive applications. Customers can trust this product to perform consistently over its intended lifespan.

Ordering Information

The ZNBG3118JA16TC is available for order, and Diodes Incorporated provides detailed ordering and shipping information upon request. The company's global distribution network ensures timely delivery to customers worldwide.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9711 $58.2660
145+ $0.7969 $115.5505
225+ $0.7720 $173.7000
310+ $0.7471 $231.6010
400+ $0.7223 $288.9200
540+ $0.6475 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess