EN
  • EN
  • DE

ZRC250-01

Part No ZRC250-01
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 418304-ZRC250-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRC250-01 CAD Model

Description

Introducing the ZRC250-01 Voltage Reference from Diodes Incorporated

The ZRC250-01 is a precision voltage reference device that has been meticulously designed by Diodes Incorporated to deliver high stability and accuracy for a wide range of applications. This component is an essential building block in circuits where a stable reference voltage is critical, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply circuits.

Key Features of the ZRC250-01

  • Precision Voltage: The ZRC250-01 offers a fixed output voltage of 2.5V, which is maintained with high precision over various conditions.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this device ensures consistent performance over a wide temperature range, making it suitable for industrial and automotive applications where temperature variations are common.
  • Excellent Stability: This voltage reference has been engineered for long-term stability, which is crucial for maintaining system accuracy over time.
  • Low Dynamic Impedance: The dynamic impedance of the ZRC250-01 is minimized, which contributes to a stable output voltage even in the presence of load variations and transient conditions.
  • Wide Operating Current Range: The device operates over a broad current range, offering designers flexibility in various circuit configurations.

Applications for the ZRC250-01

The ZRC250-01 is versatile and can be integrated into numerous electronic systems, including:

  • Precision power supplies
  • Battery-operated equipment
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZRC250-01 is no exception. This product is manufactured to meet high-quality standards, ensuring reliability and performance in your critical applications. It is available in a compact package, which allows for easy integration into a variety of circuit designs without compromising on space.

Conclusion

Whether you are designing a new system or upgrading an existing one, the ZRC250-01 from Diodes Incorporated is an excellent choice for a reliable and accurate voltage reference. With its high precision and stability, it stands as a cornerstone for systems that demand consistent performance and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess