EN
  • EN
  • DE

ZTL432BQFTA

Part No ZTL432BQFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description VREG SHUNT REGULATOR SOT23 T&R 3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 20 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ZTL432
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 728558-ZTL432BQFTA
Ultra Librarian 3D Model Ultra Librarian ZTL432BQFTA CAD Model

Description

The ZTL432BQFTA is a high-performance, precision adjustable shunt regulator from Diodes Incorporated. This semiconductor device is designed to offer a flexible solution for voltage regulation in a wide array of electronic applications, ranging from power supplies to battery management systems.

Key Features

  • Adjustable Output Voltage: The ZTL432BQFTA offers an adjustable output voltage range from 1.24V to 18V, providing versatility for different design requirements.
  • Low Output Noise: It features low output noise, making it suitable for sensitive applications where maintaining signal integrity is critical.
  • High Stability: With excellent thermal stability and a low temperature coefficient, this regulator maintains consistent performance over a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance is minimized, ensuring stable voltage regulation even under varying load conditions.

Applications

The ZTL432BQFTA is ideal for use in numerous applications including:

  • Power Supply Circuits
  • Battery Chargers
  • Reference Voltage Sources
  • Adjustable Power Supplies
  • Switching Power Supplies

Package and Quality

The ZTL432BQFTA comes in a compact SOT-23 package, which is not only space-efficient but also suitable for automated assembly processes, reducing manufacturing time and costs. Diodes Incorporated ensures high-quality manufacturing standards, providing reliability and performance that engineers can trust for their critical designs.

Environmental Compliance

Compliant with RoHS standards, the ZTL432BQFTA is designed with environmental considerations in mind, minimizing the use of hazardous substances in its construction. This makes it an environmentally friendly choice for companies looking to create sustainable products.

Conclusion

In summary, the ZTL432BQFTA from Diodes Incorporated is a versatile, precision adjustable shunt regulator that provides a reliable solution for voltage regulation across a broad range of applications. Its combination of adjustability, low noise, and high stability, all packed into a small footprint, makes it an excellent choice for designers seeking performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2397 $50.3370
510+ $0.1967 $100.3170
790+ $0.1905 $150.4950
1,085+ $0.1844 $200.0740
1,405+ $0.1782 $250.3710
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess