EN
  • EN
  • DE

ZTX450K

Part No ZTX450K
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418494-ZTX450K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX450K CAD Model

Description

Introducing the ZTX450K from Diodes Incorporated

The ZTX450K is a high-performance, medium-power NPN bipolar transistor that comes from the reputable semiconductor manufacturer, Diodes Incorporated. This versatile transistor is designed to cater to a broad range of applications, offering a perfect blend of efficiency and reliability for designers and engineers alike.

With a continuous collector current rating of up to 1A and a collector-emitter voltage (VCEO) of 45V, the ZTX450K is capable of handling moderate power applications with ease. Its power dissipation (Ptot) of 1.2W ensures that the device can sustain a significant amount of power without succumbing to thermal stress, making it suitable for various electronic circuits including amplification and switching applications.

The hFE (DC current gain) of the ZTX450K is rated at a minimum of 100, which is indicative of its capability to amplify the input signal effectively. This feature is particularly beneficial in applications where signal amplification is critical, such as audio amplifiers, signal processing, and driver stages in power management systems.

One of the key advantages of the ZTX450K is its TO-92 package, which is widely recognized for its ease of use and simplicity in PCB design. This package is not only user-friendly but also offers excellent thermal performance, contributing to the overall reliability and longevity of the device.

The ZTX450K also boasts a high transition frequency (ft) of 100MHz, which makes it an excellent choice for high-frequency applications. This characteristic is particularly useful in RF circuits, where rapid switching is essential.

Diodes Incorporated has ensured that the ZTX450K meets the stringent quality and performance standards expected by the industry. It is RoHS compliant, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

In summary, the ZTX450K from Diodes Incorporated is an exceptional NPN bipolar transistor that offers a great balance of power handling, gain, and frequency response. It is a reliable choice for designers looking to create efficient and durable electronic products across a diverse array of applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess