EN
  • EN
  • DE

194280015

Part No 194280015
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 12 WAY HEADER VERT SHORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series MX150L 19428
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.230" (5.84mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 12
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.236" (6.00mm)
Mounting Panel Mount, Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.130" (3.30mm)
Insulation Height 1.562" (39.66mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Mounting Flange
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Insulation Color Black
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Industrial
Win Source Part Number 762228-194280015
Popularity Medium
Supply and Demand Status Limited
Family Name 19428
Introduction Date April 05, 2010
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 194280015 CAD Model

Description

The Molex 762228-194280015 is a limited supply electronic component with a medium popularity rating and manufactured by Molex, LLC.

  • Win Source Part Number: 762228-194280015
  • Series: MX150L 19428
  • Packaging: Tray
  • Number of Positions: 12
  • Features: Board guide, Mounting flange
  • Connector Type: Header
  • Contact Type: Male pin
  • Positions Loaded: All
  • Number of Rows: 2
  • Termination: Solder
  • Fastening Type: Locking ramp
  • Contact Material: Copper alloy
  • Ingress Protection: IP67 - dust tight, waterproof
  • Material Flammability Rating: UL94 V-0
  • Applications: Automotive, General purpose, Industrial
  • Mounting: Panel mount, Through hole
  • Insulation Material: Polybutylene terephthalate (PBT), Glass filled
  • Style: Board to cable/wire
  • Pitch - Mating: 0.230" (5.84mm)
  • Contact Finish - Mating: Tin
  • Contact Finish Thickness - Mating: 100μin (2.54μm)
  • Contact Finish - Post: Tin
  • Contact Finish Thickness - Post: 100μin (2.54μm)
  • Family Name: 19428
  • Insulation Color: Black
  • Categories: Connectors and interconnects
  • Shrouding: Shrouded - 4 wall
  • Row Spacing - Mating: 0.236" (6.00mm)
  • Contact Length - Post: 0.130" (3.30mm)
  • Insulation Height: 1.562" (39.66mm)
  • Contact Shape: Square
  • Introduction Date: April 05, 2010
  • ECCN: EAR99
  • Country of Origin: Taiwan, United States of America
  • Estimated EOL Date: 2028
  • Halogen Free Compliant: Yes
  • Additional Information: Not available

You May Also Be Interested in

Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8140 $50.6520
44+ $2.3090 $101.5960
68+ $2.2368 $152.1024
93+ $2.1647 $201.3171
120+ $2.0925 $251.1000
160+ $1.8760 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess