EN
  • EN
  • DE

ZTX655STZ

Part No ZTX655STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418498-ZTX655STZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX655STZ CAD Model

Description

Introducing the ZTX655STZ from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZTX655STZ, a high-performance, medium-power bipolar transistor that stands out for its reliability and efficiency. Designed to meet the rigorous demands of today's electronic devices, the ZTX655STZ is an ideal choice for a range of applications, including amplification, switching, and power regulation.

The ZTX655STZ is a PNP transistor that boasts a collector-emitter voltage (VCEO) of -120V, which provides a wide margin for handling high voltage applications. Its collector current capability of up to -2A makes it suitable for moderate power handling requirements, while the power dissipation of 1W ensures that the device can maintain its performance without overheating.

One of the key features of the ZTX655STZ is its hFE (DC current gain) range of 40 to 160 at IC = -1A, which indicates a stable and predictable gain across various conditions. This is particularly important for circuit designers who require consistent performance for precise control in amplification circuits.

The ZTX655STZ is housed in a TO-92-3 package, which is known for its compact size and ease of integration into a wide variety of PCB layouts. The TO-92-3 package also provides excellent thermal performance for its size, allowing for better heat dissipation and improved longevity of the device.

Diodes Incorporated has ensured that the ZTX655STZ meets the highest quality and performance standards. It is characterized by its low saturation voltage, which minimizes power loss and improves efficiency, and its excellent linearity, which ensures that the output signal is a faithful representation of the input.

With its robust performance and versatile capabilities, the ZTX655STZ is an excellent choice for designers and engineers looking to optimize their electronic designs. Whether it's for audio amplifiers, power management systems, or switch-mode power supplies, the ZTX655STZ delivers the performance and reliability that Diodes Incorporated's customers have come to expect.

For detailed specifications and application notes, or to request samples, visit the Diodes Incorporated website or contact their support team. The ZTX655STZ is ready to elevate your designs to the next level with its exceptional performance and quality.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess