EN
  • EN
  • DE

FMMT618TA

Part No FMMT618TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 2.5A 625mW 3-Pin SOT-23 T/R / TRANS NPN 20V 2.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 016339-FMMT618TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name FMMT618
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FMMT618TA CAD Model

Description

Introducing the FMMT618TA Transistor from Diodes Incorporated

The FMMT618TA is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is tailored for applications requiring fast switching and robust performance, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Capability: The FMMT618TA is capable of handling continuous collector currents up to 500 mA, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 20V, this transistor can be used in circuits that operate at higher voltages without the risk of breakdown.
  • Low Saturation Voltage: The low VCE(sat) minimizes power loss and improves efficiency, which is crucial for power management applications.
  • Fast Switching Speed: The fast switching capability of the FMMT618TA ensures efficient performance in high-frequency circuits.
  • SOT-23 Package: Encased in a small SOT-23 package, the FMMT618TA is optimized for space-saving designs and is easy to integrate into a variety of electronic assemblies.

Applications

The versatility of the FMMT618TA allows it to be used in a multitude of applications, including but not limited to:

  • Switching regulators
  • Power management systems
  • Motor control circuits
  • Signal amplification
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering products of the highest quality. The FMMT618TA is no exception, going through rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Whether you are designing consumer electronics or industrial systems, the FMMT618TA provides the assurance of a product that will perform reliably over its intended lifespan.

Conclusion

With its combination of high current capability, high voltage tolerance, low saturation voltage, and fast switching speeds, the FMMT618TA from Diodes Incorporated stands out as a superior choice for designers who require a robust and efficient NPN transistor. Its compact SOT-23 package further enhances its appeal for modern electronic applications where space is at a premium. Choose the FMMT618TA for your next project and experience the difference in quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1319 $50.1220
810+ $0.1235 $100.0350
1,260+ $0.1194 $150.4440
1,805+ $0.1110 $200.3550
2,345+ $0.1068 $250.4460
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,562 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess