EN
  • EN
  • DE

MCP101-460DI/TO

Part No MCP101-460DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.475V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP101-460DI/TO-NDR
Standard Package 1,000
Win Source Part Number 1019426-MCP101-460DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP101-460DI/TO CAD Model

Description

Microchip Technology MCP101-460DI/TO Product Overview

The MCP101-460DI/TO from Microchip Technology is a high-quality voltage supervisory device designed to keep microcontroller-based systems safe. This compact and efficient component is essential for applications where precise voltage monitoring is critical for the operational integrity of the system. The MCP101-460DI/TO is specifically tailored for managing power-up and power-down sequences, ensuring that the system's microcontroller starts up and shuts down in an orderly manner.

Key Features

  • Voltage Threshold: The device features a preset voltage threshold of 4.60V, which is ideal for monitoring 5V power supplies, ensuring that the system operates within safe voltage levels.
  • Reset Time Delay: It includes a built-in delay on its output, which can prevent the system from responding to transient errors and short-duration voltage dips, enhancing system reliability.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the MCP101-460DI/TO is suitable for a wide range of environments and applications.
  • Package: The TO-92 package is widely used and easy to integrate into various circuit designs, providing a straightforward solution for system designers.
  • Supply Voltage: It supports a supply voltage range that accommodates typical system voltages, making it versatile for different design requirements.

Applications

The MCP101-460DI/TO is perfect for use in a variety of applications, including:

  • Computers and other programmable equipment
  • Embedded systems
  • Industrial controllers
  • Intelligent instruments
  • Battery-powered devices

Why Choose MCP101-460DI/TO?

Choosing the MCP101-460DI/TO for your system ensures that you have a reliable voltage monitoring solution that can protect your microcontroller and associated circuitry from improper power levels. Its ease of integration, combined with Microchip's reputation for quality and durability, makes it an excellent choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess