EN
  • EN
  • DE

ADCMP565BPZ

Part No ADCMP565BPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 40µA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA, 80mA
CMRR, PSRR (Typ) 69dB CMRR
Propagation Delay (Max) 0.375ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-LCC (J-Lead)
Mounting Type Surface Mount
Supplier Device Package 20-PLCC (9x9)
Base Product Number ADCMP565
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557238-ADCMP565BPZ
Ultra Librarian 3D Model Ultra Librarian ADCMP565BPZ CAD Model

Description

The ADCMP565BPZ is a high-performance, ultra-fast comparator designed by Analog Devices Inc., tailored for applications that demand rapid signal processing and high-speed data conversion. This precision comparator is well-suited for use in systems that require the detection of fast pulse signals and the conversion of analog signals into digital form with minimal delay.

Key Features

  • High-Speed Operation: The ADCMP565BPZ boasts an impressive propagation delay typically under 500 ps, making it one of the fastest comparators on the market, ideal for high-speed signal processing applications.
  • Low Dispersion: With less than 5 ps of dispersion for input overdrive variations of 5 mV to 500 mV, the device ensures consistent performance and timing accuracy.
  • PECL Output Interface: The comparator features a differential PECL (Positive Emitter-Coupled Logic) output interface, providing high-speed digital signals with reduced noise susceptibility.
  • Latch Function: It includes a latch function that allows the user to control the output state, adding to the flexibility of operation in complex systems.
  • Adjustable Hysteresis: Users can adjust the input hysteresis externally, allowing for enhanced noise immunity and stable operation across different application environments.

Applications

The ADCMP565BPZ is particularly useful in a variety of high-speed applications, such as:

  • Automatic Test Equipment (ATE)
  • High-Speed Instrumentation
  • Pulse and Clock Timing Circuits
  • Data Communications
  • High-Speed Sampling
  • Zero-Crossing Detectors

Product Specifications

The ADCMP565BPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications. It operates over a wide supply voltage range, accommodating various system designs. The device's robust construction ensures reliable operation even in demanding industrial environments.

Conclusion

With its exceptional speed, accuracy, and flexibility, the ADCMP565BPZ from Analog Devices Inc. stands out as a superior choice for engineers looking to incorporate a high-speed comparator into their designs. Its advanced features and versatile applications make it a valuable component for any system requiring rapid and precise signal processing.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7243 $56.1729
7+ $15.3636 $107.5452
11+ $14.8835 $163.7185
14+ $14.4033 $201.6462
18+ $13.9232 $250.6176
25+ $12.4829 $312.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess