Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) at Ib, Ic 300mV at 20mA, 200mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 10mA, 5V
Maximum Power 1W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX796A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283305-ZTX796A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTX796A CAD Model

Description

The ZTX796A, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance bipolar PNP transistor that stands out in the market for its exceptional quality and reliability. This component is designed to cater to a wide range of applications, including but not limited to, power management, signal processing, and audio amplification, thanks to its versatile characteristics and robust design.

With a collector-emitter voltage (VCEO) of -45V and a collector current capability of up to -1.5A, the ZTX796A is an ideal choice for medium-power applications. This transistor exhibits a collector power dissipation of 1W, which allows it to handle significant energy without compromising its performance or longevity.

One of the defining features of the ZTX796A is its high gain-bandwidth product, which is typically fT of 90MHz. This parameter ensures that the transistor can efficiently amplify signals with minimal delay, making it an excellent component for high-frequency or fast-switching applications. Its high hFE (DC current gain) also contributes to its ability to amplify weak signals with precision and strength.

The ZTX796A is housed in an E-Line (TO-92 compatible) package, which not only provides a compact form factor but also ensures easy mounting on printed circuit boards (PCBs). This packaging is conducive to excellent thermal management, ensuring that the device operates within a safe temperature range even under high-load conditions.

Diodes Incorporated has a reputation for producing components that meet stringent quality standards, and the ZTX796A is no exception. It is designed to offer superior switching speeds and saturation characteristics, making it a reliable choice for designers and engineers looking to enhance the performance of their electronic circuits.

In summary, the ZTX796A PNP transistor from Diodes Incorporated is a testament to the company's commitment to delivering high-quality, durable, and efficient semiconductor solutions. Whether you are working on power supply designs, audio amplifiers, or any other application that requires a robust PNP transistor, the ZTX796A is a component that won't disappoint.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 70V 10A TO-5
Need more? Email Us
ECAD model for JANTXV2N4150
ON Semiconductor
TRANS NPN 45V 1.5A TO-126
Need more? Email Us
ECAD model for BD135TG
MACOM Technology Solutions
TRANS NPN 80V 4A TO-66
Need more? Email Us
ECAD model for JANTXV2N3767
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7637
ECAD model for BCP56-10TF
ON Semiconductor
TRANS NPN 80V 10A TO-3P-3L
Need more? Email Us
ECAD model for NJW44H11G
Nexperia USA Inc.
PHPT61006NY-Q/SOT669/LFPAK
Need more? Email Us
ECAD model for PHPT61006NY-QX
Nexperia USA Inc.
TRANS PNP 45V 0.5A TO-236AB
Need more? Email Us
ECAD model for BC807-16LVL
Rohm Semiconductor
TRANS PNP MPT3
Need more? Email Us
ECAD model for BCX53-16T100
Nexperia USA Inc.
TRANS PNP 45V 0.5A TO-236AB
Need more? Email Us
ECAD model for BC807-16LR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9559 $58.6770
70+ $1.6048 $112.3360
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4544 $283.6080
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,730 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention