EN
  • EN
  • DE

PCA9541D/01,118

Part No PCA9541D/01,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269722-PCA9541D/01,118
Ultra Librarian 3D Model Ultra Librarian PCA9541D/01,118 CAD Model

Description

NXP PCA9541D/01,118 I²C Multiplexer

The PCA9541D/01,118 is a high-performance, low-voltage 2-to-1 I²C-bus multiplexer with interrupt logic, manufactured by NXP Semiconductors. It enables seamless communication for applications that require multiple I²C devices with the same address to be connected to a single I²C-bus. This device is particularly useful in situations where board space is at a premium and multiple I²C devices need to coexist within a system.

Key Features:

  • Channel Selection: The PCA9541D allows for two downstream channels to be selected from one upstream channel, enabling two sets of I²C devices to be connected to a single I²C-bus.
  • Interrupt Function: An interrupt input for each of the downstream channels simplifies the design of systems that require attention flags from I²C devices, ensuring that the master can promptly address any device that needs servicing.
  • Compatibility: This multiplexer is compatible with I²C-bus Fast-mode and Standard-mode as well as SMBus specifications, ensuring broad compatibility with a wide range of I²C devices.
  • Supply Voltage: It operates across a wide supply voltage range from 2.3V to 5.5V, making it suitable for various applications and simplifying power supply design.
  • Power-Up Configuration: The device powers up with both channels deselected, avoiding potential conflicts on the I²C-bus at power-on.
  • Packaging: Offered in a small SO8 package, the PCA9541D/01,118 minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The PCA9541D/01,118 is versatile and can be used in a variety of applications, including:

  • Server motherboards, where multiple I²C-bus devices with the same address are present.
  • Industrial control systems that require isolation between different I²C-bus segments.
  • Consumer electronics where multiple similar sensors or peripherals need to be managed over a single I²C-bus.

Overall, the NXP PCA9541D/01,118 I²C Multiplexer is an essential component for system designers looking to expand I²C-bus capabilities while maintaining a streamlined and efficient design.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6246 $58.4984
10+ $12.0005 $120.0050
15+ $11.6251 $174.3765
21+ $11.2497 $236.2437
27+ $10.8755 $293.6385
36+ $9.7505 $351.0180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess