EN
  • EN
  • DE

MC33560DTBR2

Part No MC33560DTBR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC PWR MANAGMENT 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Smart Card Reader, Writer
Supply Voltage - Operating 1.8 V to 6.6 V
Case / Package 24-TSSOP
Mounting Surface Mount
Win Source Part Number 139045-MC33560DTBR2
Ultra Librarian 3D Model Ultra Librarian MC33560DTBR2 CAD Model

Description

ON Semiconductor MC33560DTBR2 Product Overview

The MC33560DTBR2 is a highly integrated silicon gate CMOS device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for low power consumption and high-performance applications, making it an ideal solution for a wide range of electronic devices. The MC33560DTBR2 is particularly suitable for smart battery applications, thanks to its advanced features that ensure efficient power management and communication.

Key Features

  • Smart Battery System (SBS) Compliant: The MC33560DTBR2 adheres to the Smart Battery System specifications, which allows for advanced power management and accurate battery monitoring.
  • Integrated Voltage Regulators: It features built-in voltage regulators that provide stable power supply to the connected system, enhancing the overall reliability and lifespan of the battery.
  • Communication Interface: The device includes a two-wire System Management Bus (SMBus) serial interface, enabling efficient communication between the battery and the host system.
  • High Accuracy: ON Semiconductor has engineered the MC33560DTBR2 to deliver high accuracy in voltage and temperature measurements, which is crucial for maintaining the health and performance of the battery.

Applications

The versatility of the MC33560DTBR2 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Portable Computers
  • Medical Equipment
  • Handheld Instruments
  • Smart Battery Packs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33560DTBR2 is no exception. It is built to meet the high standards of performance and durability that are expected from ON Semiconductor products. Customers can rely on this component to deliver consistent performance over its operational lifespan.

Environmental Considerations

Environmental sustainability is a priority for ON Semiconductor. The MC33560DTBR2 is designed with eco-friendly considerations in mind, ensuring that it meets various international standards for environmental compliance. It is an RoHS-compliant product, minimizing the use of hazardous substances in its construction.

Overall, the MC33560DTBR2 from ON Semiconductor is a robust, high-performance integrated circuit that offers a comprehensive solution for smart battery management, ensuring efficient operation and communication in a variety of electronic devices.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess