EN
  • EN
  • DE

FDD6880A

Part No FDD6880A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058782-FDD6880A
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD6880A CAD Model

Description

The FDD6880A is an N-Channel Power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is optimized for high-efficiency power switching applications, especially in synchronous rectification circuits. Its key features include low on-resistance (RDS(on)) and fast switching speed, which contribute to reduced power losses and improved thermal performance.

Applications

  • Synchronous rectification in DC-DC converters
  • Power management in portable devices
  • Motor control
  • Load switching
  • Battery management systems

Features

  • Low on-resistance (RDS(on)) for minimal conduction losses
  • Fast switching speed for efficient power conversion
  • High current capability
  • Avalanche rated
  • RoHS compliant

Benefits

  • Improved power efficiency in DC-DC converters
  • Reduced heat generation
  • Simplified design and layout
  • Enhanced system reliability
  • Environmentally friendly

Additional Details

The FDD6880A is typically available in a surface-mount package such as a D-PAK (TO-252). The low RDS(on) value ensures minimal voltage drop and power dissipation during conduction. The fast switching speed minimizes switching losses, further improving overall efficiency. The MOSFET's avalanche rating indicates its ability to withstand transient voltage spikes, enhancing system robustness. The datasheet provides comprehensive information on static and dynamic characteristics, thermal resistance, and safe operating area. It's crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and reliability in specific applications. The specific values for gate charge (Qg), output capacitance (Coss), and input capacitance (Ciss) are crucial for designing efficient gate drive circuits.

Proper thermal management is essential to prevent overheating and ensure long-term reliability. Heatsinking or forced air cooling may be required in high-power applications. Designers should also pay attention to layout considerations to minimize parasitic inductance and capacitance, which can affect switching performance.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess