EN
  • EN
  • DE

ZUMT717TA

Part No ZUMT717TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 1.25A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 240mV @ 100mA, 1.25A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 036829-ZUMT717TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZUMT717TA CAD Model

Description

Introducing the ZUMT717TA - Your Solution for High-Performance Switching Applications

The ZUMT717TA from Diodes Incorporated is a state-of-the-art PNP transistor designed to meet the demanding requirements of modern electronic circuits. This robust semiconductor device is housed in a compact SOT-23 package, making it ideal for space-constrained applications without compromising on performance.

Key Features of the ZUMT717TA

  • High Current Capability: This transistor can handle continuous collector currents up to 500 mA, making it suitable for high-power switching applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically 150 mV at 100 mA, the ZUMT717TA ensures efficient operation with minimal power loss.
  • Fast Switching Speeds: The device offers rapid switching times, with a typical transition frequency of 100 MHz, providing excellent performance in high-speed signal processing and switching tasks.
  • Robust Thermal Performance: Thanks to its superior thermal properties, the ZUMT717TA can operate effectively over a wide temperature range, ensuring reliability in a variety of environmental conditions.

Applications

The versatility of the ZUMT717TA makes it an excellent choice for a broad range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Signal amplification
  • Load switches

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZUMT717TA is no exception, undergoing rigorous testing to ensure it meets the highest standards of reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial controls, you can trust the ZUMT717TA to provide the efficiency and durability you need.

With its combination of power, precision, and compact form factor, the ZUMT717TA transistor is an indispensable component for designers looking to enhance their electronic designs. Choose the ZUMT717TA for a reliable solution that delivers exceptional performance in even the most challenging applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2504 $50.0800
490+ $0.2055 $100.6950
755+ $0.1991 $150.3205
1,040+ $0.1927 $200.4080
1,345+ $0.1862 $250.4390
1,800+ $0.1670 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess