EN
  • EN
  • DE

ZVN2120GTC

Part No ZVN2120GTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 320MA SOT223  /  N-Channel 200 V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 10Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id 3V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 85 pF @ 25 V
Power Dissipation (Max) 2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223-3
Package / Case TO-261-4, TO-261AA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 4,000
Win Source Part Number 1106396-ZVN2120GTC
Ultra Librarian 3D Model Ultra Librarian ZVN2120GTC CAD Model

Description

The ZVN2120GTC is a high-performance, N-channel enhancement mode vertical DMOS FET from Diodes Incorporated, designed for use in a variety of applications that demand efficient power control and management. This robust transistor is housed in a compact SOT-223 package, making it suitable for space-constrained designs while ensuring thermal performance and power handling capabilities.

Key Features

  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), the ZVN2120GTC ensures minimal power loss and better efficiency in its operation, which is crucial for power-sensitive designs.
  • High Continuous Drain Current: Capable of supporting a continuous drain current (I<sub>D) of up to 280mA, this MOSFET can handle significant power levels, making it versatile for various electronic circuits.
  • Enhancement Mode: As an enhancement mode FET, it requires a positive gate voltage to turn on, providing a simple and efficient way to control the device.
  • High Breakdown Voltage: The device boasts a high breakdown voltage (BV<sub>DSS) of 200V, offering a wide safety margin for applications that may experience voltage spikes or surges.
  • Fast Switching Speed: Designed for applications requiring fast switching, the ZVN2120GTC provides rapid response times, contributing to overall system performance.

Applications

The ZVN2120GTC is suitable for a diverse range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load/Relay Drivers
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZVN2120GTC is manufactured with rigorous standards, ensuring reliability and performance consistency for industrial, commercial, and consumer applications. Its robust design is intended to withstand the demands of everyday use, making it a dependable choice for designers and engineers alike.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess