The ADTC144ECAQ-7 from Diodes Incorporated is a high-performance, NPN pre-biased transistor that offers a seamless integration for a variety of electronic applications. This discrete semiconductor product is designed to provide a convenient solution with its built-in biasing resistors, which simplifies circuit design by reducing component count and board space.
Key Features:
- Integrated Biasing Resistors: Comes with built-in resistors to ensure proper biasing, which allows for a simplified circuit design and a more reliable operation.
- Surface-Mount Package: The SOT-23 package is compact and suitable for automated assembly processes, making it ideal for high-volume production.
- Low Power Consumption: With its low-power design, the ADTC144ECAQ-7 is suitable for battery-powered devices, contributing to longer battery life and energy savings.
- High Current Gain: Provides consistent performance with a high current gain, ensuring efficient current amplification in electronic circuits.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice for electronic manufacturers.
Applications:
The ADTC144ECAQ-7 is versatile and can be used in a wide range of applications. These include, but are not limited to:
- Signal processing
- Power management
- DC-DC converters
- Motor control circuits
- Portable and battery-powered devices
Product Specifications:
Parameter
Value
Configuration
Single
Collector- Base Voltage (VCBO)
50V
Collector- Emitter Voltage (VCEO)
50V
Emitter- Base Voltage (VEBO)
5V
Collector Current - Continuous (IC)
100mA
Power Dissipation (Pd)
200mW
DC Current Gain (hFE)
Minimum 68
Operating Temperature Range
-55°C to +150°C
Overall, the ADTC144ECAQ-7 provides designers with a reliable, efficient, and easy-to-use solution for incorporating NPN transistors into their electronic designs, backed by the quality and support of Diodes Incorporated.