EN
  • EN
  • DE

NP55N03SUG

Part No NP55N03SUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231977-NP55N03SUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP55N03SUG CAD Model

Description

The NP55N03SUG is an N-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power management applications, providing fast switching speeds and low on-resistance.

Applications:

  • DC-DC Converters: Efficient power conversion in various electronic devices.
  • Power Management Systems: Controlling and regulating power in electronic circuits.
  • Load Switching: Turning on and off electrical loads in a controlled manner.
  • Motor Control: Driving small DC motors with PWM control.
  • Backlight Inverters: Powering LCD backlights.

Features:

  • N-Channel MOSFET: Enhances current flow efficiency.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High-Speed Switching: Enables efficient power conversion.
  • Logic Level Gate Drive: Compatible with low voltage logic circuits.
  • Surface Mount Package: Compact design suitable for automated assembly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching: Improves the performance of power converters.
  • Easy to Use: Logic level gate drive simplifies circuit design.
  • Compact Design: Saves space on the circuit board.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The NP55N03SUG typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 55A. The on-resistance (RDS(on)) is typically very low, in the range of a few milliohms. The gate threshold voltage (VGS(th)) is usually between 1V and 3V, making it suitable for logic-level gate drive. The package is commonly a surface mount package like a SOP-8 or similar. Power dissipation is usually in the range of several watts. Operating temperature ranges from -55°C to +175°C. Gate charge is typically very low which allows for high speed switching and lower losses.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess