EN
  • EN
  • DE

ZVP4424A

Part No ZVP4424A
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 240V 0.2A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±40V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 9 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 044156-ZVP4424A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP4424A CAD Model

Description

Introducing the ZVP4424A P-Channel MOSFET by Diodes Incorporated

The ZVP4424A is a high-performance P-Channel enhancement mode MOSFET designed and produced by the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that cater to a wide array of power management applications. The ZVP4424A is specifically engineered to deliver efficient power control and switching with its low on-resistance and high threshold voltage.

Key Features of the ZVP4424A

  • Low On-Resistance: The ZVP4424A boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in your applications.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures reliable operation even under fluctuating voltage conditions, making it suitable for robust designs.
  • Advanced P-Channel Technology: Utilizing P-Channel MOSFET technology, the ZVP4424A allows for simpler gate drive designs and is inherently protected against shoot-through during switching.
  • Extended Temperature Range: The device can operate over a wide temperature range, ensuring stability and performance reliability in various environments.
  • Compact Package: The ZVP4424A comes in a small and surface-mountable package, making it ideal for space-constrained applications without compromising on power handling.

Applications

The versatility of the ZVP4424A allows it to be a perfect choice for a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Quality and Reliability

Diodes Incorporated ensures that the ZVP4424A meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control processes to guarantee optimal performance in your applications. With the ZVP4424A, you can expect a product that not only excels in its specifications but also in its longevity and durability.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated official website or contact their customer support team. The ZVP4424A is available for order now, offering a solution that combines efficiency, reliability, and compactness for your electronic designs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6958 $52.1850
180+ $0.5709 $102.7620
275+ $0.5531 $152.1025
375+ $0.5353 $200.7375
485+ $0.5174 $250.9390
650+ $0.4639 $301.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess