EN
  • EN
  • DE

ZX3CDBS1M832TA

Part No ZX3CDBS1M832TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 4.5A 3X2MM 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Diode (Isolated)
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP/DFN (3x2)
Win Source Part Number 113165-ZX3CDBS1M832TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZX3CDBS1M832TA CAD Model

Description

Diodes Incorporated presents the ZX3CDBS1M832TA, a high-performance, precision Zener diode designed for a wide range of applications. This Zener diode offers a nominal Zener voltage of 3.3 volts, making it ideal for voltage regulation and reference purposes in various electronic circuits.

Key Features

  • Zener Voltage: The ZX3CDBS1M832TA provides a 3.3V Zener voltage with a tight tolerance, ensuring reliable and consistent performance for voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, suitable for a range of electronic applications.
  • Package: Housed in an SOD-323 package, the ZX3CDBS1M832TA is compact and suitable for high-density circuit designs. Its small footprint allows for efficient use of PCB space.
  • High Stability: The diode features excellent stability and low dynamic impedance, providing a stable Zener voltage under varying current and temperature conditions.
  • RoHS Compliant: As with many Diodes Incorporated products, the ZX3CDBS1M832TA is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The ZX3CDBS1M832TA is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in precision circuits
  • Protection circuits for sensitive electronics
  • Switching power supply applications
  • Consumer electronics such as smartphones, tablets, and laptops

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZX3CDBS1M832TA Zener diode undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust the ZX3CDBS1M832TA for their critical circuit designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess