EN
  • EN
  • DE

ZXBM5210-S-13

Part No ZXBM5210-S-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Supply Voltage - Operating 3 V to 18 V
Voltage - Load 3 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1120338-ZXBM5210-S-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXBM5210-S-13 CAD Model

Description

Product Overview: ZXBM5210-S-13 from Diodes Incorporated

The ZXBM5210-S-13 is a high-performance, variable speed, reversible DC motor driver from Diodes Incorporated, designed to deliver efficient and reliable control for brushed DC motors. This motor driver is ideal for a wide range of applications, such as home appliances, office equipment, portable devices, and automotive systems, where precise motor control is essential.

Key Features

  • Motor Type Compatibility: Specifically designed for brushed DC motors, the ZXBM5210-S-13 accommodates a broad range of motor sizes and types, ensuring versatility across different use cases.
  • Integrated H-Bridge: The device includes a fully integrated H-Bridge driver which can handle a continuous output current of up to 700mA, making it suitable for driving small to medium-sized motors.
  • Voltage Range: It operates over a wide supply voltage range from 3V to 15V, allowing it to be used in various power environments and battery configurations.
  • Speed Control: The driver provides variable speed control via PWM (Pulse Width Modulation), enabling precise control over motor speed for a variety of applications.
  • Direction Control: With its reversible control feature, it allows for easy switching between clockwise and counter-clockwise motor rotation.
  • Protection Features: The ZXBM5210-S-13 includes multiple built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under adverse conditions.
  • Power Saving: An integrated standby mode helps to reduce power consumption when the motor is not in use, contributing to energy efficiency in battery-powered applications.

Package and Availability

The ZXBM5210-S-13 is available in a compact SOP-8 package, which is ideal for space-constrained applications. Its surface-mount design facilitates easy integration into PCB layouts, supporting streamlined manufacturing processes.

Applications

This motor driver is versatile enough to be used in an array of applications, including but not limited to:

  • Automotive systems such as mirror adjustment and HVAC fans
  • Consumer electronics like robotic vacuum cleaners and toys
  • Office equipment including printers and scanners
  • Portable devices where battery life and efficiency are crucial

With its robust design and comprehensive feature set, the ZXBM5210-S-13 from Diodes Incorporated is a reliable choice for designers looking to implement efficient motor control solutions in their products.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Lowest to $1.4942
Sanken
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess