EN
  • EN
  • DE

ZXGD3105N8TC

Part No ZXGD3105N8TC
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC SYNCH MOSFET CNTLR 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 25 V
Current - Peak Output (Source, Sink) 4A, 9A
Input Type Non-Inverting
Rise and Fall Time 77ns, 26ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 036903-ZXGD3105N8TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXGD3105N8TC CAD Model

Description

Introducing the ZXGD3105N8TC from Diodes Incorporated

The ZXGD3105N8TC is a high-performance, energy-efficient gate driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to drive MOSFETs and IGBTs, making it an ideal choice for a variety of power conversion and control applications.

Encased in a compact and robust SOT-223 package, the ZXGD3105N8TC offers a unique combination of features that enhance the performance of switch-mode power supplies, motor controllers, and other power management systems. Its high peak output current of up to 2A ensures that it can effectively switch power transistors at high speeds, reducing switching losses and improving overall efficiency.

The gate driver operates over a wide supply voltage range of 4.5V to 15V, providing versatility for different circuit configurations and ensuring compatibility with a broad range of control logic levels. Additionally, the ZXGD3105N8TC boasts a low quiescent current, which minimizes power consumption when the driver is in idle mode, further contributing to the energy efficiency of the end application.

One of the key benefits of the ZXGD3105N8TC is its fast propagation delay, which is typically less than 10ns. This feature allows for precise control over the timing of the power transistor switching, which is critical for reducing electromagnetic interference (EMI) and achieving a high level of performance in noise-sensitive applications.

Furthermore, the ZXGD3105N8TC includes protection features such as under-voltage lockout (UVLO), which ensures the gate driver operates only when the supply voltage is within an acceptable range. This protects the power transistors from potentially damaging conditions and enhances the reliability of the overall system.

Whether you're designing power supplies for consumer electronics, industrial motor drives, or renewable energy systems, the ZXGD3105N8TC from Diodes Incorporated is a gate driver that offers the efficiency, speed, and reliability required for today's demanding applications.

To learn more about the ZXGD3105N8TC and other innovative solutions from Diodes Incorporated, visit their website for detailed specifications and application notes.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9598 $52.7890
130+ $0.7875 $102.3750
200+ $0.7629 $152.5800
275+ $0.7383 $203.0325
355+ $0.7137 $253.3635
470+ $0.6399 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess