EN
  • EN
  • DE

ZXTC6718MCQTA

Part No ZXTC6718MCQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description PWR LOW SAT TRANSISTOR U-DFN3020
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP
Voltage - Collector Emitter Breakdown (Max) 20V
Vce Saturation (Max) @ Ib, Ic 300mV @ 125mA, 4.5A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 200mA, 2V
Power - Max 1.5W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package W-DFN3020-8
Base Product Number ZXTC6718
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 414092-ZXTC6718MCQTA
Ultra Librarian 3D Model Ultra Librarian ZXTC6718MCQTA CAD Model

Description

Introducing the ZXTC6718MCQTA from Diodes Incorporated

The ZXTC6718MCQTA is a state-of-the-art transistor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to delivering exceptional performance and reliability in electronic components.

Key Features

  • Transistor Type: The ZXTC6718MCQTA is a Bipolar (BJT) transistor, which is a type of transistor that relies on the flow of charge carriers through a semiconductor material to amplify or switch electronic signals.
  • Configuration: It comes in a Single NPN configuration, making it suitable for a variety of applications that require high-speed switching and amplification.
  • Current Capacity: This component is capable of handling a collector current (Ic) of up to 2A, providing robust performance for a wide range of electronic circuits.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of 20V, it can easily manage the requirements of low to medium voltage applications.
  • Power Dissipation: The ZXTC6718MCQTA has a power dissipation of 1.25W, ensuring it can maintain stable operation under typical thermal conditions.
  • Package: It is available in a SOT-23-3 package, which is known for its compact size and excellent power handling in a small footprint, making it ideal for space-constrained applications.

Applications

The versatility of the ZXTC6718MCQTA allows it to be used in a wide array of applications. Some common uses include:

  • Switching applications in consumer electronics
  • Power management circuits
  • Signal amplification in communication devices
  • Motor control systems
  • Linear amplification and regulation circuits

Quality and Reliability

Diodes Incorporated ensures that each ZXTC6718MCQTA transistor meets the highest standards of quality and performance. The product undergoes rigorous testing to guarantee it performs to specifications in various conditions. Customers can trust the ZXTC6718MCQTA for their critical design needs, knowing it comes backed by Diodes Incorporated's reputation for quality semiconductor solutions.

Ordering Information

For those interested in incorporating the ZXTC6718MCQTA into their electronic designs, it is available for order through Diodes Incorporated's distribution network. Detailed specifications and ordering options can be found on the company's official website or by contacting their sales representatives.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5147 $115.8075
350+ $0.4987 $174.5450
480+ $0.4825 $231.6000
620+ $0.4664 $289.1680
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess