EN
  • EN
  • DE

ZXTD720MCTA

Part No ZXTD720MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT PNP 40V 3A 2450mW 8-Pin DFN EP T/R / TRANS 2PNP 40V 3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 60 @ 1.5A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1120437-ZXTD720MCTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTD720MC
Introduction Date January 21, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ZXTD720MCTA CAD Model

Description

Introducing the ZXTD720MCTA from Diodes Incorporated

The ZXTD720MCTA is a state-of-the-art, high-performance, dual NPN medium power transistor housed in a compact SOT23-6 package. Designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products, this transistor is engineered to meet the needs of modern electronic applications requiring efficient power management and high reliability.

Key Features

  • High Current Capability: The ZXTD720MCTA is capable of handling a continuous collector current (Ic) of up to 2A, making it suitable for a wide range of power applications.
  • Low Saturation Voltage: This transistor has been optimized for low saturation voltage (Vce(sat)), thereby reducing power loss and improving efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 1.25W, the ZXTD720MCTA can withstand significant thermal stresses, ensuring stable performance in demanding conditions.
  • Integrated Resistors: The device includes two 2.2kΩ resistors for biasing purposes, simplifying circuit design and reducing component count.
  • Lead-Free and RoHS Compliant: In line with contemporary environmental standards, the ZXTD720MCTA is completely lead-free and RoHS compliant, minimizing the ecological impact of electronic components.

Applications

The versatility of the ZXTD720MCTA allows it to be used in a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Backlighting for LED displays
  • Charging circuits for portable devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZXTD720MCTA is no exception, having undergone rigorous testing and quality assurance procedures to ensure it meets the demands of both commercial and industrial applications. With its robust design and superior performance characteristics, the ZXTD720MCTA is the ideal choice for designers looking to enhance the efficiency and durability of their electronic systems.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact your local Diodes Incorporated sales representative.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6252 $50.0160
195+ $0.5130 $100.0350
305+ $0.4970 $151.5850
420+ $0.4810 $202.0200
540+ $0.4649 $251.0460
720+ $0.4168 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess