EN
  • EN
  • DE

ZXTN19100CZTA

Part No ZXTN19100CZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 5.25A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 350mV @ 525mA, 5.25A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 004902-ZXTN19100CZTA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXTN19100CZTA CAD Model

Description

Introducing the ZXTN19100CZTA - A High-Performance NPN Transistor

The ZXTN19100CZTA from Diodes Incorporated is a cutting-edge, high-efficiency NPN bipolar transistor designed to deliver superior performance in a wide range of applications. This transistor is a part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features and Benefits

  • High Current Capability: The ZXTN19100CZTA boasts a high continuous collector current of up to 7A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a V<sub>CE(sat) of typically 160mV at 7A, this transistor ensures efficient operation with minimal power loss, enhancing overall system efficiency.
  • High Power Dissipation: It offers an impressive power dissipation of 2W, which enables it to handle high power levels without compromising performance.
  • High H<sub>FE: The device has a high current gain (h<sub>FE) characteristic, with a typical value of 40 at 7A I<sub>C, providing excellent amplification capabilities.
  • Fast Switching Speeds: Fast switching times are crucial for many modern applications, and the ZXTN19100CZTA delivers with a transition frequency (f<sub>T) of 185MHz.
  • Robustness: The transistor is designed to withstand rigorous conditions, ensuring reliability and a long operational lifespan.

Applications

The versatility of the ZXTN19100CZTA allows it to be used in various applications, including:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers
  • Switching regulators
  • LED drivers

Package and Quality Assurance

The ZXTN19100CZTA is housed in a compact SOT89 package, which is ideal for space-constrained applications. This package not only allows for efficient heat dissipation but also provides a robust physical structure. Diodes Incorporated is committed to delivering high-quality products, and the ZXTN19100CZTA is no exception. It is manufactured under strict quality control standards, ensuring that each device meets or exceeds industry standards for performance and reliability.

For engineers and designers seeking a high-performance NPN transistor that can handle substantial power levels while maintaining efficiency and speed, the ZXTN19100CZTA from Diodes Incorporated is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0822 $254.3170
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess