EN
  • EN
  • DE

ZXTN25020CFHTA

Part No ZXTN25020CFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 4.5A 1810mW 3-Pin SOT-23 T/R / TRANS NPN 20V 4.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 140mV @ 450mA, 4.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 185MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 051999-ZXTN25020CFHTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTN25020CFH
Introduction Date June 07, 2006
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTN25020CFHTA CAD Model

Description

Introducing the ZXTN25020CFHTA - A High-Performance Bipolar Transistor from Diodes Incorporated

The ZXTN25020CFHTA is a cutting-edge NPN bipolar transistor designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is specifically engineered to offer exceptional performance in a compact SOT23F package, making it an ideal choice for space-constrained applications that require high power density and efficiency.

Key Features and Benefits

  • High Current Capability: The ZXTN25020CFHTA can handle continuous collector currents up to 4A, making it suitable for high-power switching applications.
  • Low Saturation Voltage: With a V<sub>CE(sat) of typically 115mV at 2A, this transistor ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system it's integrated into.
  • High Power Dissipation: A power dissipation of 2.5W enables this device to withstand and dissipate heat effectively, ensuring reliability even under stressful conditions.
  • Fast Switching Speed: The ZXTN25020CFHTA boasts fast switching times, with a typical storage time of 20ns, which is essential for high-speed circuit operation.
  • Robust Thermal Performance: The SOT23F package enhances thermal performance with its power dissipation capabilities, ensuring the device operates within a safe temperature range.

Applications

The ZXTN25020CFHTA is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Backlighting applications
  • LED driving solutions

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXTN25020CFHTA is produced with the highest manufacturing standards, ensuring that each unit meets stringent quality control measures for reliability and performance. This transistor is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the ZXTN25020CFHTA from Diodes Incorporated is a high-performance NPN bipolar transistor that offers a blend of efficiency, power handling, and speed, packed into a small footprint. Its robust design and versatile application range make it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4557 $59.2410
275+ $0.4263 $117.2325
425+ $0.4116 $174.9300
605+ $0.3822 $231.2310
790+ $0.3675 $290.3250
985+ $0.3529 $347.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,113 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess