EN
  • EN
  • DE
  • IT

ZXTP19060CFFTA

Part No ZXTP19060CFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 4A SOT23F-3 / Trans GP BJT PNP 60V 4A 2000mW 3-Pin SOT-23F T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 270mV @ 400mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 037017-ZXTP19060CFFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP19060CFF
Introduction Date May 10, 2007
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP19060CFFTA CAD Model

Description

The ZXTP19060CFFTA from Diodes Incorporated is a high-performance PNP transistor designed to deliver a combination of efficiency and reliability for a wide range of applications. This versatile transistor is an ideal choice for driving loads and for signal processing in various electronic circuits.

Key Features

  • Transistor Type: The ZXTP19060CFFTA is a PNP transistor, which is commonly used for amplification and switching purposes.
  • High Current Capacity: With a collector current (Ic) of up to -1A, it can handle significant current, making it suitable for powering medium-sized loads.
  • Voltage Ratings: The device supports a collector-emitter voltage (Vceo) of -60V, providing a good margin for various electronic designs.
  • Power Dissipation: It has a power dissipation of 1.2W, ensuring that it can manage the heat generated during operation effectively.
  • High Gain Bandwidth Product: The ZXTP19060CFFTA offers a transition frequency (ft) of 160MHz, facilitating its use in high-speed signal processing applications.
  • Package: Enclosed in a SOT-23 package, it is compact and suitable for space-constrained applications.

Applications

The ZXTP19060CFFTA is designed for general-purpose amplification and switching. This includes, but is not limited to, the following applications:

  • Power Management Circuits
  • Signal Amplification in Audio Devices
  • Driver Stages in Amplifiers
  • Switching Regulators
  • Linear Voltage Regulators
  • Motor Control Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the ZXTP19060CFFTA is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across a range of operating conditions. This product is suitable for commercial, industrial, and even some harsh environments due to its robust design.

Environmental Compliance

The ZXTP19060CFFTA is RoHS compliant, meaning it conforms to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. This reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5824 $52.4160
210+ $0.4778 $100.3380
325+ $0.4629 $150.4425
450+ $0.4480 $201.6000
580+ $0.4330 $251.1400
775+ $0.3883 $300.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,932 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess