EN
  • EN
  • DE

ZXTP2009ZTA

Part No ZXTP2009ZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 5.5A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 185mV @ 550mA, 5.5A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 2.1W
Frequency - Transition 152MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 084097-ZXTP2009ZTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP2009ZTA CAD Model

Description

The ZXTP2009ZTA from Diodes Incorporated is a high-performance PNP transistor designed for use in a wide array of electronic applications. This product is crafted to offer a combination of low saturation voltage and high current handling capabilities, making it an ideal choice for power management tasks.

Key Features

  • Current Handling: This transistor can handle continuous collector currents up to -7A, making it suitable for high-power circuits.
  • Low Saturation Voltage: The ZXTP2009ZTA boasts a low collector-emitter saturation voltage of typically -200mV at -7A, which ensures efficient operation with minimal power loss.
  • High Power Dissipation: With a power dissipation of 2W, this device can withstand significant energy without compromising its performance.
  • High Gain Bandwidth Product: Featuring a transition frequency of 160MHz, the ZXTP2009ZTA is capable of operating effectively in high-speed switching applications.

Applications

The versatility of the ZXTP2009ZTA allows it to be used in a variety of electronic circuits. Common applications include, but are not limited to, power regulation modules, DC-DC converters, motor control circuits, and as a switch in various types of consumer electronics.

Package and Reliability

Housed in a SOT89 package, the ZXTP2009ZTA is not only robust but also compact, making it suitable for space-constrained applications. The device's package is designed to optimize thermal performance and reliability under operational stress.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The ZXTP2009ZTA is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain harmful substances such as lead, mercury, or cadmium, making it an environmentally friendly choice for your electronic needs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6813 $51.0975
180+ $0.5591 $100.6380
280+ $0.5416 $151.6480
385+ $0.5241 $201.7785
495+ $0.5067 $250.8165
665+ $0.4542 $302.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess