The ZXTP2094FQTA from Diodes Incorporated is a high-performance, low-saturation PNP transistor designed for use in a wide range of electronic applications. This device is a part of Diodes Incorporated's extensive portfolio of transistors, which are renowned for their reliability, efficiency, and innovative design.
Key Features
- High Current Capability: The ZXTP2094FQTA can handle continuous collector currents up to 7A, making it suitable for high-power applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in operation.
- High Power Dissipation: With a power dissipation of 2W, the ZXTP2094FQTA can withstand higher operating temperatures and power levels.
- High HFE: The high current gain bandwidth product ensures that the transistor can amplify signals effectively, making it ideal for audio amplifiers and signal processing circuits.
Applications
The ZXTP2094FQTA is versatile and can be used in a variety of applications, including:
- Power management circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
- Switching applications
Product Specifications
| Parameter |
Value |
| Collector-Base Voltage (VCBO) |
60V |
| Collector-Emitter Voltage (VCEO) |
20V |
| Emitter-Base Voltage (VEBO) |
5V |
| Collector Current (IC) |
7A |
| Power Dissipation (PD) |
2W |
| DC Current Gain (hFE) |
40 to 400 |
Package Details
The ZXTP2094FQTA is available in a compact SOT89-3 package, which is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. Its small form factor makes it ideal for space-constrained applications.
For detailed information, datasheets, and technical support, visit the Diodes Incorporated website.