EN
  • EN
  • DE

ZXTP25015DFHTA

Part No ZXTP25015DFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 220mV @ 500mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 295MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 037025-ZXTP25015DFHTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTP25015DFHTA CAD Model

Description

Introducing the ZXTP25015DFHTA - A High-Performance PNP Transistor

The ZXTP25015DFHTA from Diodes Incorporated is a state-of-the-art PNP transistor designed for high-efficiency power management and signal processing applications. This robust transistor is housed in a compact SOT23 package, making it an ideal choice for space-constrained designs. It is engineered to deliver excellent performance with a collector-emitter voltage (VCEO) of -15V and a collector current of up to -2A, ensuring reliable operation even in demanding conditions.

Key Features of the ZXTP25015DFHTA:

  • High Current Capability: With a continuous collector current (IC) rating of -2A, this transistor can handle significant power for its size.
  • Low Saturation Voltage: The device offers a very low collector-emitter saturation voltage (VCE(sat)) of typically -150mV at -1A, which enhances power efficiency by minimizing power loss during operation.
  • High Power Dissipation: A power dissipation (PD) of 1.25W allows for effective operation without compromising on performance, even in intense workloads.
  • High hFE: The high DC current gain (hFE) of 100 to 250 at -1A IC ensures a high level of amplification, making it suitable for a wide range of applications.
  • Temperature Tolerance: It can operate over a wide temperature range from -55°C to +150°C, providing reliable performance across various environmental conditions.

The ZXTP25015DFHTA is designed to meet the requirements of a broad spectrum of applications, such as power management in portable devices, voltage regulation modules, and driver stages in audio amplifiers. Its high current capability and low saturation voltage make it particularly useful in power switching applications where efficiency is paramount.

Whether you're designing a sophisticated audio system, a portable power solution, or any other application that requires a reliable and efficient PNP transistor, the ZXTP25015DFHTA from Diodes Incorporated is a choice that promises to deliver both performance and durability. Its technical excellence and versatility make it a valuable component for engineers looking to optimize their designs for both power and space.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5567 $58.4535
255+ $0.4568 $116.4840
395+ $0.4426 $174.8270
540+ $0.4283 $231.2820
700+ $0.4141 $289.8700
935+ $0.3712 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess