EN
  • EN
  • DE

LM2931AD-5.0R2

Part No LM2931AD-5.0R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection | IC REG LINEAR 5V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2931A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198299-LM2931AD-5.0R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931AD-5.0R2 CAD Model

Description

ON Semiconductor LM2931AD-5.0R2 Low Dropout Voltage Regulator

The ON Semiconductor LM2931AD-5.0R2 is a robust low dropout voltage regulator designed to provide a stable 5.0V output with a wide input voltage range. This highly reliable component is ideal for automotive, industrial, and battery-powered applications where voltage regulation with minimal loss is crucial. The LM2931AD-5.0R2 is part of ON Semiconductor's LM2931 series, known for their low quiescent current and low dropout characteristics.

Key Features:

  • Output Voltage: Provides a fixed output voltage of 5.0V, which is ideal for logic circuits and other standard 5V applications.
  • Low Dropout Voltage: The device maintains regulation with a very low difference between the input and output voltages, enhancing system efficiency.
  • High Current Capability: Capable of supplying up to 100 mA of output current, sufficient for a wide range of applications.
  • Low Quiescent Current: Exhibits a low quiescent current, making it suitable for battery-operated devices where power conservation is critical.
  • Thermal Shutdown: Features built-in thermal shutdown protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: Includes short circuit protection that ensures long-term reliability and stability by preventing damage due to output short circuits.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, making it suitable for harsh environments.

Applications:

  • Automotive electronics
  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Industrial control systems

With its robust design and comprehensive protection features, the LM2931AD-5.0R2 from ON Semiconductor is a reliable choice for designers looking to enhance system stability and efficiency. Whether used in an automotive setting or for portable devices, this voltage regulator maintains performance and prevents common issues related to voltage variations and device overheating.

For detailed technical specifications, application circuits, and installation guidelines, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4931 $59.1720
290+ $0.4046 $117.3340
445+ $0.3920 $174.4400
610+ $0.3793 $231.3730
790+ $0.3668 $289.7720
1,055+ $0.3287 $346.7785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,705 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess