EN
  • EN
  • DE

CD75101KC

Part No CD75101KC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051641-CD75101KC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD75101KC CAD Model

Description

The CD75101KC is a choke coil manufactured by Sumida America Components Inc. Choke coils, also known as inductors, are passive electronic components that store energy in the form of a magnetic field. They are primarily used to block high-frequency alternating current (AC) while allowing direct current (DC) to pass. This characteristic makes them essential in various electronic circuits for filtering, smoothing, and impedance matching.

Applications

  • Power supplies: Used for filtering noise and smoothing DC output.
  • EMI/RFI suppression: Reduces electromagnetic interference and radio frequency interference in electronic devices.
  • DC-DC converters: Employed for energy storage and voltage regulation.
  • Signal filtering: Removes unwanted frequencies from electronic signals.
  • LED lighting: Used in LED drivers for current regulation and smoothing.

Features

  • Compact size: Designed for space-constrained applications.
  • High inductance: Offers significant impedance to AC signals.
  • Low DC resistance: Minimizes power loss in DC circuits.
  • Shielded construction: Reduces electromagnetic interference.
  • High current capability: Capable of handling significant current without saturation.

Benefits

  • Improved power supply performance: Reduces noise and ripple in power supplies, leading to more stable and reliable operation.
  • Enhanced EMI/RFI suppression: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Efficient DC-DC conversion: Optimizes energy transfer in DC-DC converters, improving overall efficiency.
  • Clean signal filtering: Removes unwanted frequencies, resulting in clearer and more accurate signals.
  • Reliable LED lighting: Provides stable current to LEDs, extending their lifespan and improving light quality.

Additional Details

Specific electrical characteristics like inductance value, DC resistance, and saturation current will vary depending on the exact specifications. The CD75101KC's compact size and shielded construction make it suitable for applications where space is limited and electromagnetic interference needs to be minimized. It is designed to operate within a specific temperature range, as specified by Sumida. It is typically mounted on a PCB using surface mount technology.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess